The A2M series is a relay designed for automotive and lamp accessory applications, featuring a metal bracket mounting style and available with PCB pin or quick connect terminations. It has a contact arrangement of SPDT (1C) with a maximum switching capacity of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The relay uses AgSnO contact material and meets QS-9000 and ISO-9002 manufacturing standards. With an operating temperature range of -40°C to +125°C, it offers an electrical life of 100k cycles at rated load and a mechanical life of 10M cycles. The physical dimensions are 26.0 x 26.0 x 24.5 mm, and the weight is 31g. The coil power is 1.9W for the 6VDC variant, with a pick-up voltage of 3.9V and release voltage of 0.6V.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |