The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in vehicle and lamp accessory applications. It features a compact 26.0 x 26.0 x 24.5 mm footprint and supports both PCB pin and quick connect termination. The relay has a SPST normally open contact arrangement, AgSnO contact material, and a 1.6W coil for 6VDC operation. It is rated for 75VDC switching voltage and 630W maximum switching power. The device meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100k cycles at rated load. The A2M variant includes a metal bracket for mounting.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACQ6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |