The A2 series is a relay designed for automotive and lamp accessory applications, featuring a SPST NO contact arrangement, 40A switching capacity at 14VDC, and 75VDC maximum switching voltage. It is available with a metal bracket mounting style, PCB pin termination, and a dust cover seal. The relay operates on 24VDC coil voltage with a coil power of 1.9W, and includes a diode suppression component. It has dimensions of 26.0 x 26.0 x 24.5 mm, weighs 31g, and operates between -40°C and +125°C. The contact material is AgSnO, with an initial contact resistance under 30 milliohms. Electrical life is rated at 100k cycles at rated load, with a mechanical life of 10 million cycles. The relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACP24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |