The A2 series is a family of automotive relays with a switching capacity up to 40A at 14VDC, designed for PCB pin or quick connect mounting. The A2M variant includes a metal bracket and has a physical dimension of 26.0 x 26.0 x 24.5 mm. This relay uses AgSnO contact material, supports SPST NO (1A) contact arrangement, and operates at 24VDC coil voltage with a coil power of 1.6W. It includes a diode suppression component, has an operating temperature range of -40°C to +125°C, and is manufactured to QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Terminal strength is 4N for PCB pins. Its contact resistance is less than 30 milliohms initially, with a maximum switching voltage of 75VDC and dielectric strength of 750Vrms between coil and contact.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |