The A2 series is a automotive relay with a metal bracket mounting option, designed for switching loads up to 40A at 75VDC. It features a SPST normally open contact arrangement, AgSnO contact material, and a 1.6W coil rated for 12VDC with integrated resistor suppression. The relay supports PCB pin termination and has a dust cover seal. Its dimensions are 26.0 x 26.0 x 24.5 mm, with an operating temperature range of -40°C to +125°C. The coil operates at 65% of rated voltage and releases at 10% of rated voltage, with an operate time of 7ms and release time of 5ms. It meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles, and mechanical life at 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACP12VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |