The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC loads up to 110VDC and currents up to 120A for 3 seconds. It features SPST (1A) or SPDT (1C) contact arrangements with AgSnO contact material, and supports both PCB pin and quick connect termination. The relay has a 1.6W coil, operates at 48VDC with a pick-up voltage of 33.6VDC and release voltage of 4.8VDC, and measures 26.5 x 32.0 x 33.5 mm. It includes diode suppression (1N4007) when specified, has a dust cover seal, and complies with an operating temperature range of -40°C to +125°C. Mechanical life is rated at 500,000 cycles, and electrical life at 100,000 cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1CCQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |