The A2K series is an ISO-sized automotive relay designed for DC motor and lamp control, featuring internal blowout magnets and capable of switching up to 110VDC. The A2KM variant includes a metal bracket, with this part configured as SPDT (1C) contact arrangement, PCB pin termination, dust cover sealing, and a 48VDC coil rated at 1.6W with a diode suppression (1N4007). It supports contact ratings of 60A at 14VDC, 25A at 36VDC, and 20A at 48VDC, with a maximum switching current of 120A for 3 seconds during make and 60A at break. Operate and release times are both 15ms, with a coil pick-up voltage of 15.6VDC and release voltage of 2.4VDC. The relay operates from -40°C to +125°C and has a weight of 65g. Physical dimensions are 26.5 x 32.0 x 33.5 mm.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1CCP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |