The A2K series is an automotive relay with a metal bracket, SPDT contact arrangement, and PCB pin termination, designed for switching DC loads up to 110VDC. It has a 24VDC coil with 1.6W power, 60A contact rating at 14VDC, and internal blowout magnets for DC motor and lamp control. The relay measures 26.5 x 32.0 x 33.5 mm, operates from -40°C to +125°C, and meets a dielectric strength of 750V rms between coil and contacts. Contact material is AgSnO, with a contact resistance under 50 milliohms initial. Operate and release times are both 15ms.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1CCP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |