The A2KM1CCP12VDC1.6 is an automotive relay with a metal bracket, SPDT contact arrangement, and PCB pin termination. It has a 12VDC coil, 1.6W coil power, and a dust cover seal. The relay can switch up to 60A at 14VDC resistive load and handle a maximum switching voltage of 110VDC. Contact material is AgSnO, with initial contact resistance under 50 milliohms. Operate and release times are 15ms each. It meets functional shock resistance of 42m/s² (4.4G) and operates from -40°C to +125°C. Dimensions are 26.5mm × 32.0mm × 33.5mm, and it weighs 65g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1CCP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |