The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC loads up to 110VDC, including motor and lamp control. It is available in SPST NO (1A) or SPDT (1C) contact arrangements, with a contact rating of 60A at 14VDC and 7A at 110VDC resistive load. This variant features a 48VDC coil rated at 1.6W, with a coil resistance of 1440Ω, a pick-up voltage of 33.6VDC max, and a release voltage of 4.8VDC min. The relay includes a diode (1N4007) suppression, PCB pin termination, and is sealed. Operating temperature ranges from -40°C to +125°C. The dimensions are 26.5 × 32.0 × 33.5 mm. Mechanical life is 500K cycles, and electrical life is 100K cycles at rated load. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 750Vrms between coil and contact, and 500Vrms between contacts.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ASP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |