The A2K series is an ISO-sized automotive relay with internal blowout magnets for switching DC loads up to 110VDC, suitable for motor and lamp control. The A2KM variant includes a metal bracket. This part has a 48VDC coil rated at 1.6W, with 62.4Ω resistance, 15.6V maximum pick-up voltage, and 2.4V minimum release voltage. Operate and release times are 15ms. Contact arrangement is SPST NO (1A) with AgSnO contacts rated at 20A at 48VDC resistive. Maximum switching current is 120A for 3 seconds on make, 60A on break. Termination is quick connect with a dust cover. Dimensions are 26.5 × 32.0 × 33.5 mm. Operating temperature ranges from -40°C to +125°C. Mechanical life is 500K cycles; electrical life is 100K cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (2700 ohms), Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACQ48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |