The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC motor and lamp loads up to 110VDC. It is available in SPST NO (1A) or SPDT (1C) contact arrangements with AgSnO contact material and supports PCB pin or quick connect termination. The A2KM variant includes a metal bracket. This part, A2KM1ACP48VDC1.6R, features a 48VDC coil with 1.6W power, a 2700Ω resistor suppression, and a dust cover seal. Dimensions are 26.5 x 32.0 x 33.5 mm. Contact ratings include 60A at 14VDC, 25A at 36VDC, and 7A at 110VDC resistive. Operate and release times are 15 ms. Operating temperature range is -40°C to +125°C. Electrical life is 100k cycles at rated load, mechanical life is 500k cycles. Insulation resistance is 100MΩ min. at 500VDC. Dielectric strength is 750V rms coil to contact and 500V rms contact to contact. Weight is 65g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (2700 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACP48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |