The A2K series is a lineup of ISO-sized automotive relays with internal blowout magnets, designed for switching DC motors and lamps up to 110VDC. The part A2KM1ACP48VDC1.6D corresponds to the A2KM variant with a metal bracket, SPST normally open contact (1A), PCB pin termination, a 48VDC coil, and diode suppression. It is rated for 20A at 48VDC resistive load and features a 1.6W coil with a pick-up voltage of 33.6VDC and release voltage of 4.8VDC. The relay measures 26.5 x 32.0 x 33.5 mm, operates from -40°C to +125°C, and has a mechanical life of 500K cycles and an electrical life of 100K cycles at rated load. The contact material is AgSnO.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2KM1ACP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |