CIT Relay & Switch Automotive Relays A2K1CSQ48VDC1.6D

Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2K1CSQ48VDC1.6D
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2K1CSQ48VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824471 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details