The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC motors and lamps up to 110VDC. It is available in SPST NO or SPDT contact arrangements with AgSnO contact material and supports PCB pin or quick connect mounting. The device measures 26.5 x 32.0 x 33.5 mm and weighs 65g. For the 48VDC coil variant, the coil resistance is 1440 Ω, with a pick-up voltage of 33.6VDC, release voltage of 4.8VDC, and coil power of 1.6W. The relay operates between -40°C and +125°C and has an electrical life of 100k cycles at rated load. This variant includes a 2700 Ω resistor for coil suppression and a dust cover seal, with PCB pin termination.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Resistor (2700 ohms), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1CCP48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |