The A2K series is an ISO-sized automotive relay designed for switching DC loads up to 110VDC, featuring internal blowout magnets and contact material AgSnO. It supports SPST NO or SPDT contact arrangements with contact ratings up to 60A at 14VDC and 7A at 110VDC resistive. The part A2K1CCP12VDC1.6D is a variant with SPDT contacts, PCB pin termination, a 12VDC coil, 1.6W coil power, and a diode suppression (1N4007) with cathode on terminal 86. The relay measures 26.5 x 32.0 x 33.5 mm and operates from -40°C to +125°C. It has an electrical life of 100K cycles at rated load and mechanical life of 500K cycles. The coil pick-up voltage is a maximum of 7.8VDC with a release voltage minimum of 1.2VDC. Dielectric strength is 750Vrms between coil and contacts and 500Vrms between contacts. The relay is sealed with a dust cover.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 7.8VDC, Must Release Voltage: 1.2VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1CCP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |