CIT Relay & Switch Automotive Relays A2K1ASP48VDC1.6D

Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay for DC motor and lamp control, with internal blowout magnets and 110VDC switching capability. This variant features a 48VDC coil (1.6W, 1440Ω), PCB pin termination, and a 1N4007 diode suppressor. Contact arrangement is SPST NO (1A) with AgSnO contacts rated at 60A at 14VDC resistive. Operate and release times are 15ms, with 100K electrical cycles and 500K mechanical cycles. Dimensions are 26.5 × 32.0 × 33.5 mm, weight 65g. Operating temperature is -40°C to +125°C. Dielectric strength is 750Vrms coil-to-contact and 500Vrms contact-to-contact. Insulation resistance is 100MΩ min at 500VDC.

Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay for DC motor and lamp control, with internal blowout magnets and 110VDC switching capability. This variant features a 48VDC coil (1.6W, 1440Ω), PCB pin termination, and a 1N4007 diode suppressor. Contact arrangement is SPST NO (1A) with AgSnO contacts rated at 60A at 14VDC resistive. Operate and release times are 15ms, with 100K electrical cycles and 500K mechanical cycles. Dimensions are 26.5 × 32.0 × 33.5 mm, weight 65g. Operating temperature is -40°C to +125°C. Dielectric strength is 750Vrms coil-to-contact and 500Vrms contact-to-contact. Insulation resistance is 100MΩ min at 500VDC.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2K1ASP48VDC1.6D
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2K1ASP48VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202482300000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relay module - 286-304/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers