The A2K series is an ISO-sized automotive relay with internal blowout magnets, designed for switching DC loads up to 110VDC, including motor and lamp control. It is available in SPST NO (1A) or SPDT (1C) contact arrangements with AgSnO contact material. The relay supports PCB pin and quick connect termination, with an operating temperature range of -40°C to +125°C. This variant features a 48VDC coil with 1.6W power consumption, 15.6VDC maximum pick-up voltage, 2.4VDC minimum release voltage, and a 15ms operate and release time. It includes a diode (1N4007) for coil suppression and a dust cover sealing option. Dimensions are 26.5 x 32.0 x 33.5 mm with a weight of 65g. Electrical life is rated at 100k cycles at rated load, and mechanical life at 500k cycles.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: Quick Connect, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1ACQ48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |