A2K1ACP48VDC1.6D is an ISO-sized automotive relay with a SPST normally open contact arrangement, designed for switching resistive DC loads up to 110VDC and 60A at 14VDC. It features internal blowout magnets, AgSnO contact material, and a 48VDC coil with 1.6W power consumption and a 15ms operate and release time. The part includes a diode suppression component (1N4007) with the cathode on terminal 86 and uses PCB pin termination. It is housed in a dust cover sealing and measures 26.5 × 32.0 × 33.5 mm. The relay supports an operating temperature range of -40°C to +125°C and has a mechanical life of 500,000 cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1ACP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |