CIT Relay & Switch Automotive Relays A2K1ACP48VDC1.6

Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for switching DC motor and lamp loads up to 110VDC, featuring internal blowout magnets and contact material of AgSnO. It supports both PCB pin and quick connect termination, with a contact rating of 60A at 14VDC and a maximum switching current of 120A for 3 seconds during make. The 48VDC coil variant has a resistance of 1440Ω, operate time of 15ms, and release time of 15ms. The relay measures 26.5 × 32.0 × 33.5 mm and weighs 65g, with an operating temperature range of -40°C to +125°C. The part is rated for 100K electrical cycles and 500K mechanical cycles, with an insulation resistance of 100MΩ minimum and dielectric strength of 750Vrms coil to contact.

Datasheet Summary
Powered by GS/AI

The A2K series is an ISO-sized automotive relay designed for switching DC motor and lamp loads up to 110VDC, featuring internal blowout magnets and contact material of AgSnO. It supports both PCB pin and quick connect termination, with a contact rating of 60A at 14VDC and a maximum switching current of 120A for 3 seconds during make. The 48VDC coil variant has a resistance of 1440Ω, operate time of 15ms, and release time of 15ms. The relay measures 26.5 × 32.0 × 33.5 mm and weighs 65g, with an operating temperature range of -40°C to +125°C. The part is rated for 100K electrical cycles and 500K mechanical cycles, with an insulation resistance of 100MΩ minimum and dielectric strength of 750Vrms coil to contact.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2K1ACP48VDC1.6
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2K1ACP48VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-189 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relay - 700-CFM220K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details