The A2K series is an ISO-sized automotive relay designed for switching DC loads up to 110VDC, suitable for motor and lamp control with SPST NO or SPDT contact arrangements. It features internal blowout magnets, AgSnO contact material, and offers PCB pin or quick connect termination. This variant, A2K1ACP24VDC1.6, has a 24VDC coil with 1.6W power consumption, a pick-up voltage of 15.6VDC max, and a release voltage of 2.4VDC min. It operates in a temperature range of -40°C to +125°C, with an electrical life of 100K cycles at rated load and a mechanical life of 500K cycles. The relay measures 26.5 x 32.0 x 33.5 mm and includes a dust cover seal. Contact rating is 60A at 14VDC resistive, with a maximum switching current of 120A for 3 seconds on make and 60A on break.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 110 VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Termination Style: PCB Pin, Seal Rating: Dust Cover, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2K1ACP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 110 volts |