The A2H series is a PCB or quick-connect mounted automotive relay with a 50A contact rating at 14VDC, SPST or SPDT contact arrangement, and a 24VDC coil operating at 1.6W. The part A2HM1CCP24VDC1.6D has a metal bracket mounting, SPDT contacts, PCB pins, a dust cover, and diode suppression. It measures 26.0 x 26.0 x 22.7 mm. The relay has a 75VDC switching voltage, 100K electrical cycles at rated load, 10M mechanical life, and operates from -40°C to +125°C with 10mΩ initial contact resistance. Diode suppression is integrated with the cathode on terminal 86.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1CCP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |