The A2H series is a PCB-mount automotive relay with a SPDT (1C) contact arrangement, rated for 50A at 14VDC and a maximum switching voltage of 75VDC. It features a 1.6W coil operating at 24VDC, with a coil resistance of 360 Ω±10%, a pick-up voltage of 15.6VDC, and a release voltage of 2.4VDC. The relay has a sealed enclosure, PCB pin termination, and dimensions of 26.0 × 26.0 × 22.7 mm. It supports an operating temperature range of -40°C to +125°C, offers 100k electrical life cycles at rated load, and meets a dielectric strength of 750V rms between coil and contact. The contact material is AgSnO2.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1CCP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |