The A2H series is a PCB-mount automotive relay with a SPDT contact arrangement, rated for 50A at 14VDC and switching up to 75VDC, featuring AgSnO2 contact material and a 1.6W coil. It is available in a 26.0 x 26.0 x 22.7 mm package with PCB pin or quick connect termination. The relay has an operating temperature range of -40°C to +125°C, an electrical life of 100k cycles at rated load, and mechanical life of 10M cycles. The A2HM variant includes a metal bracket for mounting.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1CCP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |