The A2H series is a sealed automotive relay with a SPST NO (1A) contact arrangement, designed for switching up to 50A at 14VDC and a maximum switching voltage of 75VDC. It features a 1.6W coil rated for 24VDC, with a diode suppression circuit, and supports PCB pin termination. The relay measures 26.0 x 26.0 x 22.7 mm and is mounted with a metal bracket. Contact material is AgSnO₂, with an initial contact resistance of ≤50 milliohms. The operating temperature range is -40°C to +125°C, and it achieves an electrical life of 100K cycles at rated load. Operate and release times are ≤10 ms. Insulation resistance is ≥100MΩ at 500VDC, with dielectric strength of 750Vrms between coil and contacts. The relay weighs 35g.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1ASP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |