The A2H series is a PCB-mount automotive relay with a SPST NO (1A) or SPDT (1C) contact arrangement, rated for 50A at 14VDC and a maximum switching power of 700W, using AgSnO2 contact material. The A2HM variant includes a metal bracket for mounting. It measures 26.0 x 26.0 x 22.7 mm and supports PCB pin termination. The 24VDC coil consumes 1.6W, with a pick-up voltage of 15.6V and release voltage of 2.4V. Operating temperature ranges from -40°C to +125°C. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles. Insulation resistance is 100MΩ min. at 500VDC, with dielectric strength of 750V rms between coil and contact. The part is sealed and has a weight of 35g.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1ASP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |