The A2H series is a sealed automotive relay with SPST NO or SPDT contact arrangements, designed for PCB pin or quick connect mounting, with a physical size of 26.0 x 26.0 x 22.7 mm and a weight of 35g. It supports switching up to 50A at 14VDC with a maximum switching voltage of 75VDC and a coil power of 1.6W at 12VDC. The relay has a contact resistance of ≤50 milliohms, operate and release times of ≤10ms, and operates from -40°C to +125°C. The A2HM variant includes a metal bracket. The 'D' suffix indicates a 1N4005 diode for coil suppression. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 750V rms between coil and contacts. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1ASP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |