The A2H series is a sealed automotive relay with a SPDT contact arrangement, rated for 50A at 14VDC switching and a maximum switching voltage of 75VDC. It features a 1.6W coil operating at 24VDC, with a coil resistance of 360Ω, a pick-up voltage of 15.6VDC, and a release voltage of 2.4VDC. The relay has a PCB pin termination and measures 26.0 × 26.0 × 22.7 mm. It is rated for an operating temperature range of -40°C to +125°C, with an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. The contact material is AgSnO₂, and it meets dielectric strength ratings of 750V rms between coil and contact and 500V rms between contacts. Weight is 35g.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1ACP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |