The A2H series is a small, lightweight automotive relay with a switching capacity of up to 50A at 14VDC, featuring SPST NO or SPDT contact arrangements and AgSnO2 contact material. It is available with PCB pin or quick connect terminations, and has a standard dimensions of 26.0 × 26.0 × 22.7 mm. The relay operates at 12VDC with a coil power of 1.6W, a pick-up voltage of 7.8VDC, and a release voltage of 1.2VDC. It offers an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. Operating temperature ranges from -40°C to +125°C, and it meets insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 750V rms between coil and contact. The A2HM variant includes a metal bracket for mounting.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HM1ACP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |