The A2HF1CSP24VDC1.6 is a sealed, SPDT automotive relay with PCB pin termination, designed for switching up to 50A at 14VDC with a maximum switching voltage of 75VDC. It features a 24VDC coil requiring 1.6W power, with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. The relay has a 26.0 x 26.0 x 22.7 mm footprint, operates from -40°C to +125°C, and meets insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 750Vrms between coil and contacts. Contact material is AgSnO2, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles. The part includes a mounting flange (A2HF variant).
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1CSP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |