The A2H series is a PCB-mount automotive relay with a single-pole double-throw (1C) contact arrangement, rated for 50A at 14VDC with a maximum switching voltage of 75VDC and switching power of 700W. It features silver tin oxide contact material, a 1.6W coil operating at 12VDC, and quick-connect termination. The relay has a sealed enclosure, measures 26.0 x 26.0 x 22.7 mm, and includes a mounting flange. Operating temperature ranges from -40°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Dielectric strength is 750V rms between coil and contact, and 500V rms between contacts. Terminal strength is 8N for quick-connect type.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1CCQ12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |