The A2H series is a sealed automotive relay with a SPDT (1C) contact arrangement, rated for 50A at 14VDC on the normally open contact and 30A at 14VDC on the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 700W. It features PCB pin termination, a 12VDC coil with 1.6W power consumption, and operates within a temperature range of -40°C to +125°C. The relay has a compact size of 26.0 x 26.0 x 22.7 mm and a weight of 35g. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10M cycles. The contact material is AgSnO₂, and the relay is sealed to protect against environmental exposure.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1CCP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |