The A2H series is a PCB-mount automotive relay with a SPST normally open contact arrangement, rated for 50A at 14VDC and a maximum switching voltage of 75VDC. It features a 1.6W coil operating at 24VDC with a diode suppressor, and is available in a sealed configuration with PCB pin termination. The relay measures 26.0 x 26.0 x 22.7 mm and operates from -40°C to +125°C. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles. The contact material is AgSnO2, with initial contact resistance ≤50 milliohms and insulation resistance ≥100MΩ at 500VDC. Dielectric strength is 750Vrms between coil and contact. Weight is 35g.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1ASP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |