The A2H series is a sealed automotive relay with a SPST normally open contact arrangement, designed for high switching capacity up to 50A at 14VDC and a maximum switching voltage of 75VDC. It features a 24VDC coil with a power rating of 1.6W, PCB pin termination, and operates within a temperature range of -40°C to +125°C. The relay measures 26.0 x 26.0 x 22.7 mm and has a weight of 35g. Contact material is AgSnO₂, with initial contact resistance ≤ 50 milliohms. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles. Dielectric strength is 750V rms between coil and contact, and 500V rms between contacts. Operate and release times are ≤ 10 ms. The A2HF variant includes a mounting flange.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2HF1ASP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |