The A2H series is a PCB-mount and quick-connect automotive relay with a SPDT contact arrangement, rated for 50A at 14VDC on the normally open contact and 30A at 14VDC on the normally closed contact, with a maximum switching voltage of 75VDC and switching power up to 700W. The relay features AgSnO2 contact material, operates with a 24VDC coil consuming 1.6W, and has a coil resistance of 360Ω. It is sealed with a dust cover and terminates via PCB pins. The device measures 26.0 × 26.0 × 22.7 mm, weighs 35g, and operates from -40°C to +125°C. Electrical life is 100k cycles at rated load, with a mechanical life of 10M cycles. Dielectric strength is 750V rms between coil and contact, and 500V rms between contacts. The coil includes a 2700Ω suppression resistor. Insulation resistance is 100MΩ min at 500VDC. A2H1CCP24VDC1.6R is a variant within this series.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2H1CCP24VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |