The A2H series is a compact automotive relay with a SPST normally open contact arrangement, rated for 50A at 14VDC and switching up to 75VDC, featuring a 1.6W coil operating at 12VDC. It supports quick connect termination and has a sealed design. The relay measures 26.0 x 26.0 x 22.7 mm and operates from -40°C to +125°C. Contact resistance is ≤50 milliohms, with an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. Dielectric strength is 750V RMS between coil and contact, and 500V RMS between contacts. Operate and release times are ≤10 ms.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2H1ACQ12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |