The A2H series is a PCB-mount automotive relay with a switching capacity up to 50A at 14VDC and a maximum switching voltage of 75VDC, featuring a SPST NO contact arrangement, AgSnO2 contact material, and a 1.6W coil rated for 24VDC. It is available with a diode suppression option and PCB pin termination. The relay measures 26.0 x 26.0 x 22.7 mm, operates from -40°C to +125°C, and has an electrical life of 100K cycles at rated load. The must operate voltage is 7.8VDC and the must release voltage is 1.2VDC, with operate and release times of no more than 10ms.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2H1ACP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |