The A2H series is a PCB-mount automotive relay with a SPST NO (1A) contact arrangement, rated for 50A at 14VDC and a maximum switching voltage of 75VDC. It has a 12VDC coil with 1.6W power consumption and includes a diode suppressor (1N4005). The relay features PCB pin termination and a dust cover sealing option, with dimensions of 26.0 x 26.0 x 22.7 mm and a weight of 35g. Operating temperature ranges from -40°C to +125°C. Contact resistance is ≤50 milliohms initial, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles. Dielectric strength is 750V rms between coil and contacts, and 500V rms between contacts. Operate and release times are ≤10ms.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2H1ACP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |