The A2 series is a family of automotive relays with a SPDT contact arrangement, rated for 40A switching current at 14VDC and 75VDC maximum switching voltage, using AgSnO contact material. It is available in PCB pin or quick connect termination and includes a mounting flange variant. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C, has a coil power rating of 1.9W, and includes diode suppression. The device meets QS-9000 and ISO-9002 manufacturing standards, with an electrical life of 100k cycles and mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |