The A2 series is a PCB-mount automotive relay with SPDT contact configuration, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage, using AgSnO contact material. It features quick-connect termination and is sealed, with a 1.9W coil operating at 48VDC including resistor suppression. The relay measures 26.0 x 26.0 x 24.5 mm and includes a mounting flange. Operating temperature ranges from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards. Electrical life is 100k cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSQ48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |