The A2 series is a compact automotive relay with a SPDT contact arrangement, capable of switching up to 40A at 75VDC, and featuring AgSnO contact material. It is available with a mounting flange, PCB pin termination, and is sealed. The relay operates on 6VDC with a coil power of 1.9W, has an operate time of 7ms, and a release time of 5ms. It meets QS-9000 and ISO-9002 standards, supports an operating temperature range of -40°C to +125°C, and has dimensions of 26.0 x 26.0 x 24.5 mm.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |