The A2 series is a compact automotive relay with a switching capacity up to 40A and contact material of AgSnO, suitable for resistive loads up to 75VDC. It features a mounting flange, PCB pin termination, and is sealed. The relay operates at 6VDC with a coil power of 1.6W and includes a 180Ω resistor for coil suppression. Dimensions are 26.0 x 26.0 x 24.5 mm, with an operating temperature range of -40°C to +125°C. It meets QS-9000 and ISO-9002 standards and has an electrical life of 100K cycles at rated load.
Mounting Type: Mounting Flange, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP6VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |