The A2 series is a automotive relay with a SPDT contact arrangement, rated for 40A switching at 14VDC and up to 75VDC maximum switching voltage, with a coil power consumption of 1.6W at 48VDC. It features a sealed design and is available with a mounting flange. Physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and offers PCB pin termination. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |