The A2F1CSP24VDC1.9R is a SPDT automotive relay with a mounting flange, 24VDC coil, PCB pin termination, and resistor coil suppression. It has a contact rating of 40A at 14VDC resistive and supports up to 75VDC switching voltage. The coil power is 1.9W with a pick-up voltage of 303.2VDC and a release voltage of 15.6VDC. The relay operates between -40°C and +125°C, features AgSnO contacts, and has an electrical life of 100K cycles at rated load. The case dimensions are 26.0 mm x 26.0 mm x 24.5 mm.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |