The A2 series is a compact automotive relay with a switching capacity of up to 40A at 14VDC, suitable for lamp and vehicle accessories. It features SPDT contact arrangement, AgSnO contact material, and is available with PCB pin or quick connect terminations. The A2F variant includes a mounting flange. This model operates on 24VDC with a coil power of 1.9W and includes diode suppression. It measures 26.0 x 26.0 x 24.5 mm, weighs 31g, and operates from -40°C to +125°C. Electrical life is rated at 100k cycles at rated load, mechanical life at 10M cycles. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 750Vrms coil-to-contact and 500Vrms contact-to-contact. Sealed construction is specified for this variant.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP24VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |