The A2 series is a PCB-mount and quick-connect automotive relay with a SPDT contact arrangement, rated for 40A switching current at 14VDC, 20A at 28VDC, and 2A at 48VDC, with a maximum switching voltage of 75VDC and a switching power of 630W. It features AgSnO contact material, operates from -40°C to +125°C, and has a coil rating of 12VDC with 1.6W power consumption. The A2F variant includes a mounting flange. The relay is sealed, includes a diode suppressor (1N4005), and has a mechanical life of 10M cycles and an electrical life of 100K cycles under rated load. Its dimensions are 26.0 × 26.0 × 24.5 mm, and it weighs 31g. Manufactured in compliance with QS-9000 and ISO-9002.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |