The A2F1CSP12VDC1.6 is a SPDT automotive relay with a mounting flange, designed for PCB pin termination and sealed construction. It operates on 12VDC with a coil power of 1.6W, switching up to 40A at 75VDC resistive load. The contact material is AgSnO, with a maximum switching power of 630W. Dimensions are 26.0 x 26.0 x 24.5 mm, and the operating temperature range is -40°C to +125°C. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. The relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CSP12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |