The A2 series is a PCB or quick-connect mounted automotive relay with a SPDT contact arrangement, rated for switching up to 40A at 75VDC and 630W. It features AgSnO contact material, a coil power rating of 1.9W for the 48VDC variant, and operates within a temperature range of -40°C to +125°C. The relay has a compact dimensions of 26.0 x 26.0 x 24.5 mm and includes resistor coil suppression. Its electrical life is rated at 100,000 cycles under rated load, with mechanical life exceeding 10 million cycles. The design complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCQ48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |