The A2 series is a family of automotive relays with a switching capacity up to 40A at 14VDC, designed for PCB pin and quick connect mounting. The A2F variant includes a mounting flange. This model features a SPDT contact arrangement, quick connect termination, and a 1.6W coil rated for 48VDC with resistor suppression. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. Contact material is AgSnO, with a maximum switching voltage of 75VDC and 100K electrical life cycles at rated load. The package is sealed, and the relay complies with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2F1CCQ48VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |