CIT Relay & Switch Automotive Relays A2F1CCQ12VDC1.6

Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2F1CCQ12VDC1.6
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet
CIT Relay & Switch A2F1CCQ12VDC1.6, Mini ISO Relay SPDT, 40A NO-30A NC, 12VDC w/ Bracket Mount - 75447 - Waytek, Inc.
Chanhassen, MN, United States
CIT Relay & Switch A2F1CCQ12VDC1.6, Mini ISO Relay SPDT, 40A NO-30A NC, 12VDC w/ Bracket Mount
75447
CIT Relay & Switch A2F1CCQ12VDC1.6, Mini ISO Relay SPDT, 40A NO-30A NC, 12VDC w/ Bracket Mount 75447
CIT Relay & Switch A2F1CCQ12VDC1.6, Mini ISO Relay SPDT, 40A NO-30A NC, 12VDC w/ Bracket Mount Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch A2 Series offers large switching capacity up to 40A Small size and light weight Suitable for automotive and accessories Contact Arrangement: SPDT Sealing Option: Dust cover Coil Suppression: Standard Plastic mounting flange for quick connect mounting Coil Voltage Rating: 12VDC Operating Temperature: -40° (-40°F) to 125°C (257°F) Suggested Connectors: 75281
  • CIT Relay & Switch A2F1CCQ12VDC1.6, Mini ISO Relay SPDT, 40A NO-30A NC, 12VDC w/ Bracket Mount
  • Category: Mechanical Relays & Connectors
  • Manufacturer: CIT Relay & Switch
  • A2 Series offers large switching capacity up to 40A
  • Small size and light weight
  • Suitable for automotive and accessories
  • Contact Arrangement: SPDT
  • Sealing Option: Dust cover
  • Coil Suppression: Standard
  • Plastic mounting flange for quick connect mounting
  • Coil Voltage Rating: 12VDC
  • Operating Temperature: -40° (-40°F) to 125°C (257°F)
  • Suggested Connectors: 75281
Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Waytek, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-A2F1CCQ12VDC1.6 75447
Product Name Automotive Relays CIT Relay & Switch A2F1CCQ12VDC1.6, Mini ISO Relay SPDT, 40A NO-30A NC, 12VDC w/ Bracket Mount
Relay Type Automotive
Mounting Bracket (Flange) Mount Panel;

Panel Mount

Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 125 F (-40 to 51.67 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1415015-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details